Vishay Precision Group Chip Resistor - Surface Mount RCWE2512R680FKEA

Description
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.68HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.68HDKR-ND
Chip Resistor - Surface Mount RCWE.68HDKR-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.68HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.68HTR-ND
Chip Resistor - Surface Mount RCWE.68HTR-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.68HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.68HCT-ND
Chip Resistor - Surface Mount RCWE.68HCT-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .68 OHM 2W 1% 2512 SMD - RCWE2512R680FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 2W 1% 2512 SMD
RCWE2512R680FKEA
RES .68 OHM 2W 1% 2512 SMD RCWE2512R680FKEA
RES .68ohm 2W 1% 2512 SMD

RES .68ohm 2W 1% 2512 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCWE2512R680FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCWE2512R680FKEA
Resistors - Chip Resistor - Surface Mount RCWE2512R680FKEA
RES 0.68 OHM 1% 2W 2512

RES 0.68 OHM 1% 2W 2512

Supplier's Site
Res, 0R68, 2W, 2512, Thick Film; Resistance Vishay - 08AJ1705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 2W, 2512, Thick Film; Resistance Vishay
08AJ1705
Res, 0R68, 2W, 2512, Thick Film; Resistance Vishay 08AJ1705
RES, 0R68, 2W, 2512, THICK FILM; Resistance:0.68ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R68, 2W, 2512, THICK FILM; Resistance:0.68ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R68, 2W, 2512, Thick Film; Resistance Vishay - 23Y0729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 2W, 2512, Thick Film; Resistance Vishay
23Y0729
Res, 0R68, 2W, 2512, Thick Film; Resistance Vishay 23Y0729
RES, 0R68, 2W, 2512, THICK FILM; Resistance:0.68ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R68, 2W, 2512, THICK FILM; Resistance:0.68ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE.68HDKR-ND RCWE2512R680FKEA RCWE2512R680FKEA 08AJ1705
Product Name Chip Resistor - Surface Mount RES .68 OHM 2W 1% 2512 SMD Resistors - Chip Resistor - Surface Mount Res, 0R68, 2W, 2512, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers