Vishay Precision Group Chip Resistor - Surface Mount RCWE2512R620FKEA

Description
620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.62HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62HTR-ND
Chip Resistor - Surface Mount RCWE.62HTR-ND
620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.62HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62HCT-ND
Chip Resistor - Surface Mount RCWE.62HCT-ND
620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.62HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62HDKR-ND
Chip Resistor - Surface Mount RCWE.62HDKR-ND
620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCWE2512R620FKEA
793061-RCWE2512R620FKEA
Chip Resistor - Surface Mount - RCWE2512R620FKEA 793061-RCWE2512R620FKEA
Manufacturer: Vishay Dale Win Source Part Number: 793061-RCWE2512R620F KEA Series: RCWE Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Resistance (Ohms): 0.62 Composition: Thick Film Number of Terminations: 2 Family Name: RCWE Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): PT2512FK-7W0R62L; RLP73K3AR62FTDF; LCR2512-R620FT; RCWE2512R620FKTA; Introduction Date: January 30, 2009 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793061-RCWE2512R620FKEA
Series: RCWE
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.62
Composition: Thick Film
Number of Terminations: 2
Family Name: RCWE
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): PT2512FK-7W0R62L; RLP73K3AR62FTDF; LCR2512-R620FT; RCWE2512R620FKTA;
Introduction Date: January 30, 2009
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Sense Resistors - SMD 2watts .62ohms 1% 100ppm Learn More - RCWE2512R620FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .62ohms 1% 100ppm Learn More
RCWE2512R620FKEA
Current Sense Resistors - SMD 2watts .62ohms 1% 100ppm Learn More RCWE2512R620FKEA
Current Sense Resistors - SMD 2watts .62ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 2watts .62ohms 1% 100ppm Learn More

Supplier's Site
SMD 2 W 0.62 ohm Resistor - 52-RCWE2512R620FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.62 ohm Resistor
52-RCWE2512R620FKEA
SMD 2 W 0.62 ohm Resistor 52-RCWE2512R620FKEA
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 2 W, 1 %, 100 ppm, 0.62 ohm, SURFACE MOUNT, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: RCWE2512R620FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.62 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.62 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R620FKEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 2 W, 1 %, 100 ppm, 0.62 ohm, SURFACE MOUNT, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: RCWE2512R620FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.62 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.62 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R620FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.62 OHM 1% 2W 2512 - 873-RCWE2512R620FKEA - Utmel Electronic Limited
Hong Kong, China
RES 0.62 OHM 1% 2W 2512
873-RCWE2512R620FKEA
RES 0.62 OHM 1% 2W 2512 873-RCWE2512R620FKEA
RES 0.62 OHM 1% 2W 2512

RES 0.62 OHM 1% 2W 2512

Supplier's Site
Res, 0R62, 2W, 2512, Thick Film; Resistance Vishay - 23Y0727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 2W, 2512, Thick Film; Resistance Vishay
23Y0727
Res, 0R62, 2W, 2512, Thick Film; Resistance Vishay 23Y0727
RES, 0R62, 2W, 2512, THICK FILM; Resistance:0.62ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R62, 2W, 2512, THICK FILM; Resistance:0.62ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R62, 2W, 2512, Thick Film; Resistance Vishay - 08AJ1704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 2W, 2512, Thick Film; Resistance Vishay
08AJ1704
Res, 0R62, 2W, 2512, Thick Film; Resistance Vishay 08AJ1704
RES, 0R62, 2W, 2512, THICK FILM; Resistance:0.62ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R62, 2W, 2512, THICK FILM; Resistance:0.62ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay - 91R1506 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay
91R1506
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay 91R1506
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.62 ohm, 2 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.62 ohm, 2 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCWE2512R620FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCWE2512R620FKEA
Resistors - Chip Resistor - Surface Mount RCWE2512R620FKEA
RES 0.62 OHM 1% 2W 2512

RES 0.62 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RCWE.62HTR-ND 793061-RCWE2512R620FKEA RCWE2512R620FKEA 52-RCWE2512R620FKEA 873-RCWE2512R620FKEA 23Y0727 91R1506 RCWE2512R620FKEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RCWE2512R620FKEA Current Sense Resistors - SMD 2watts .62ohms 1% 100ppm Learn More SMD 2 W 0.62 ohm Resistor RES 0.62 OHM 1% 2W 2512 Res, 0R62, 2W, 2512, Thick Film; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric] 2512 2512; 2512 (6432 Metric)
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data