Vishay Precision Group Chip Resistor - Surface Mount RCWE2512R560FKEA

Description
560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.56HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56HDKR-ND
Chip Resistor - Surface Mount RCWE.56HDKR-ND
560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.56HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56HCT-ND
Chip Resistor - Surface Mount RCWE.56HCT-ND
560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.56HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56HTR-ND
Chip Resistor - Surface Mount RCWE.56HTR-ND
560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .56 OHM 2W 1% 2512 SMD - RCWE2512R560FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .56 OHM 2W 1% 2512 SMD
RCWE2512R560FKEA
RES .56 OHM 2W 1% 2512 SMD RCWE2512R560FKEA
RES .56ohm 2W 1% 2512 SMD

RES .56ohm 2W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCWE2512R560FKEA
891526-RCWE2512R560FKEA
Chip Resistor - Surface Mount - RCWE2512R560FKEA 891526-RCWE2512R560FKEA
Manufacturer: Vishay Win Source Part Number: 891526-RCWE2512R560F KEA Series: RCWE Operating Temperature Range: -55°C ~ 155°C Features: 560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: RCWE.56HTR, RCWE.56HDKR, RCWE.56HCT

Manufacturer: Vishay
Win Source Part Number: 891526-RCWE2512R560FKEA
Series: RCWE
Operating Temperature Range: -55°C ~ 155°C
Features: 560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: RCWE.56HTR, RCWE.56HDKR, RCWE.56HCT

Buy Now Datasheet
Automotive SMD 0.56 Ohm 2W Resistor - 52-RCWE2512R560FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.56 Ohm 2W Resistor
52-RCWE2512R560FKEA
Automotive SMD 0.56 Ohm 2W Resistor 52-RCWE2512R560FKEA
Res Thick Film 2512 0.56 Ohm 1% 2W 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE2512R560FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.56 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.56 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R560FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.56 Ohm 1% 2W 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE2512R560FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.56 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.56 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R560FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R56, 2W, 2512, Thick Film; Resistance Vishay - 08AJ1703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 2W, 2512, Thick Film; Resistance Vishay
08AJ1703
Res, 0R56, 2W, 2512, Thick Film; Resistance Vishay 08AJ1703
RES, 0R56, 2W, 2512, THICK FILM; Resistance:0.56ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R56, 2W, 2512, THICK FILM; Resistance:0.56ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay - 91R1505 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay
91R1505
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay 91R1505
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.56 ohm, 2 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.56 ohm, 2 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R56, 2W, 2512, Thick Film; Resistance Vishay - 23Y0724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 2W, 2512, Thick Film; Resistance Vishay
23Y0724
Res, 0R56, 2W, 2512, Thick Film; Resistance Vishay 23Y0724
RES, 0R56, 2W, 2512, THICK FILM; Resistance:0.56ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R56, 2W, 2512, THICK FILM; Resistance:0.56ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCWE2512R560FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCWE2512R560FKEA
Resistors - Chip Resistor - Surface Mount RCWE2512R560FKEA
RES 0.56 OHM 1% 2W 2512

RES 0.56 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RCWE.56HDKR-ND RCWE2512R560FKEA 891526-RCWE2512R560FKEA 52-RCWE2512R560FKEA 08AJ1703 91R1505 RCWE2512R560FKEA
Product Name Chip Resistor - Surface Mount RES .56 OHM 2W 1% 2512 SMD Chip Resistor - Surface Mount - RCWE2512R560FKEA Automotive SMD 0.56 Ohm 2W Resistor Res, 0R56, 2W, 2512, Thick Film; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 2512; 2512 [6432 Metric] 2512 2512; 2512 (6432 Metric)
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details