Vishay Intertechnology, Inc. Connectors, Interconnects - Shunts, Jumpers RCWE2512R510FKEA

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Shunts, Jumpers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 167 MHz 4.4 ns 256-FBGA (17x17) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Shunts, Jumpers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 167 MHz 4.4 ns 256-FBGA (17x17) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
Connectors, Interconnects - Shunts, Jumpers
Manufacturer: AMIS Category: Connectors, Interconnects - Shunts, Jumpers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 167 MHz 4.4 ns 256-FBGA (17x17) Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors, Interconnects - Shunts, Jumpers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 167 MHz 4.4 ns 256-FBGA (17x17)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Shunts, Jumpers
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details