Vishay Precision Group RES .51 OHM 2W 1% 2512 SMD RCWE2512R510FKEA

Description
RES .51ohm 2W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .51ohm 2W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .51 OHM 2W 1% 2512 SMD - RCWE2512R510FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .51 OHM 2W 1% 2512 SMD
RCWE2512R510FKEA
RES .51 OHM 2W 1% 2512 SMD RCWE2512R510FKEA
RES .51ohm 2W 1% 2512 SMD

RES .51ohm 2W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.51HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51HCT-ND
Chip Resistor - Surface Mount RCWE.51HCT-ND
510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.51HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51HTR-ND
Chip Resistor - Surface Mount RCWE.51HTR-ND
510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.51HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.51HDKR-ND
Chip Resistor - Surface Mount RCWE.51HDKR-ND
510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R51, 2W, 2512, Thick Film; Resistance Vishay - 08AJ1702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 2W, 2512, Thick Film; Resistance Vishay
08AJ1702
Res, 0R51, 2W, 2512, Thick Film; Resistance Vishay 08AJ1702
RES, 0R51, 2W, 2512, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R51, 2W, 2512, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R51, 2W, 2512, Thick Film; Resistance Vishay - 23Y0721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 2W, 2512, Thick Film; Resistance Vishay
23Y0721
Res, 0R51, 2W, 2512, Thick Film; Resistance Vishay 23Y0721
RES, 0R51, 2W, 2512, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 0R51, 2W, 2512, THICK FILM; Resistance:0.51ohm; Product Range:RCWE Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE2512R510FKEA RCWE.51HCT-ND 08AJ1702
Product Name RES .51 OHM 2W 1% 2512 SMD Chip Resistor - Surface Mount Res, 0R51, 2W, 2512, Thick Film; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details