Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Video Processor IC Analog Voltage - 40-LFCSP-WQ (6x6) Package
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 8-SMD, No Lead |