Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE2512R330FKEA

Description
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4400-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4400-2-ND
Chip Resistor - Surface Mount 541-4400-2-ND
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4400-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4400-6-ND
Chip Resistor - Surface Mount 541-4400-6-ND
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4400-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4400-1-ND
Chip Resistor - Surface Mount 541-4400-1-ND
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R33, 2W, 2512, Thick Film Rohs Compliant Vishay - 14AJ2652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 2W, 2512, Thick Film Rohs Compliant Vishay
14AJ2652
Res, 0R33, 2W, 2512, Thick Film Rohs Compliant Vishay 14AJ2652
RES, 0R33, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 0R33, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4400-2-ND 14AJ2652
Product Name Chip Resistor - Surface Mount Res, 0R33, 2W, 2512, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers