Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE2512R220FKEA

Description
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4399-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4399-1-ND
Chip Resistor - Surface Mount 541-4399-1-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4399-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4399-6-ND
Chip Resistor - Surface Mount 541-4399-6-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4399-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4399-2-ND
Chip Resistor - Surface Mount 541-4399-2-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1356376-RCWE2512R220FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1356376-RCWE2512R220FKEA
Resistors - Chip Resistor - Surface Mount 1356376-RCWE2512R220FKEA
Win Source Part Number: 1356376-RCWE2512R220 FKEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: RCWE Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 220 mOhms Power (Watts): 2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1356376-RCWE2512R220FKEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: RCWE
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 220 mOhms
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Automotive SMD 0.22 Ohm 2W Resistor - 52-RCWE2512R220FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.22 Ohm 2W Resistor
52-RCWE2512R220FKEA
Automotive SMD 0.22 Ohm 2W Resistor 52-RCWE2512R220FKEA
Res Thick Film 2512 0.22 Ohm 1% 2W 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE2512R220FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.22 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R220FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.22 Ohm 1% 2W 100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE2512R220FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.22 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE2512R220FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R22, 2W, 2512, Thick Film Rohs Compliant Vishay - 14AJ2650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 2W, 2512, Thick Film Rohs Compliant Vishay
14AJ2650
Res, 0R22, 2W, 2512, Thick Film Rohs Compliant Vishay 14AJ2650
RES, 0R22, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 0R22, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4399-1-ND 1356376-RCWE2512R220FKEA 52-RCWE2512R220FKEA 14AJ2650
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive SMD 0.22 Ohm 2W Resistor Res, 0R22, 2W, 2512, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers