Manufacturer: AMIS
Category: Audio Products
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Package / Case: 20-TQFN Exposed Pad
Size / Dimension: 0.315" Dia (8.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 20-TQFN Exposed Pad |