Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE2512R100FKEA

Description
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4395-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4395-1-ND
Chip Resistor - Surface Mount 541-4395-1-ND
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4395-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4395-2-ND
Chip Resistor - Surface Mount 541-4395-2-ND
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4395-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4395-6-ND
Chip Resistor - Surface Mount 541-4395-6-ND
100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R1, 2W, 2512, Thick Film Rohs Compliant Vishay - 14AJ2648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 2W, 2512, Thick Film Rohs Compliant Vishay
14AJ2648
Res, 0R1, 2W, 2512, Thick Film Rohs Compliant Vishay 14AJ2648
RES, 0R1, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 0R1, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4395-1-ND 14AJ2648
Product Name Chip Resistor - Surface Mount Res, 0R1, 2W, 2512, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details