Vishay Intertechnology, Inc. Connectors,Interconnects RCWE2010R680FKEA

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buck, SEPIC Switching Regulator IC Positive Adjustable 1.219V 1 Output 3A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buck, SEPIC Switching Regulator IC Positive Adjustable 1.219V 1 Output 3A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buck, SEPIC Switching Regulator IC Positive Adjustable 1.219V 1 Output 3A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Buck, SEPIC Switching Regulator IC Positive Adjustable 1.219V 1 Output 3A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details