Vishay Precision Group RES .62 OHM 1W 1% 2010 SMD RCWE2010R620FKEA

Description
RES .62ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .62ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .62 OHM 1W 1% 2010 SMD - RCWE2010R620FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 1W 1% 2010 SMD
RCWE2010R620FKEA
RES .62 OHM 1W 1% 2010 SMD RCWE2010R620FKEA
RES .62ohm 1W 1% 2010 SMD

RES .62ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.62GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62GTR-ND
Chip Resistor - Surface Mount RCWE.62GTR-ND
620 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.62GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62GDKR-ND
Chip Resistor - Surface Mount RCWE.62GDKR-ND
620 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.62GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62GCT-ND
Chip Resistor - Surface Mount RCWE.62GCT-ND
620 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay - 23Y0714 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay
23Y0714
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay 23Y0714
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.62 ohm, 1 W, 1%, 2010 [5025 Metric]

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.62 ohm, 1 W, 1%, 2010 [5025 Metric]

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE2010R620FKEA RCWE.62GTR-ND 23Y0714
Product Name RES .62 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.62 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers