Vishay Precision Group Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More RCWE2010R560FKEA

Description
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More - RCWE2010R560FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More
RCWE2010R560FKEA
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More RCWE2010R560FKEA
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-4293-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4293-6-ND
Chip Resistor - Surface Mount 541-4293-6-ND
560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4293-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4293-2-ND
Chip Resistor - Surface Mount 541-4293-2-ND
560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4293-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4293-1-ND
Chip Resistor - Surface Mount 541-4293-1-ND
560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay - 91R1498 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
91R1498
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay 91R1498
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.56 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.56 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay - 23Y0712 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay
23Y0712
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay 23Y0712
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.56 ohm, 1 W, 1%, 2010 [5025 Metric]

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.56 ohm, 1 W, 1%, 2010 [5025 Metric]

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE2010R560FKEA 541-4293-6-ND 91R1498 23Y0712
Product Name Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.56 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010 2010
Resistance Range 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2414950 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details