Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE201082L0FKEA

Description
RES 0.082 OHM 1% 1W 2010
Request a Quote Datasheet
Description
RES 0.082 OHM 1% 1W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE201082L0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE201082L0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE201082L0FKEADKR-ND
RES 0.082 OHM 1% 1W 2010

RES 0.082 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE201082L0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE201082L0FKEACT-ND
Chip Resistor - Surface Mount 541-RCWE201082L0FKEACT-ND
RES 0.082 OHM 1% 1W 2010

RES 0.082 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE201082L0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE201082L0FKEATR-ND
Chip Resistor - Surface Mount 541-RCWE201082L0FKEATR-ND
82 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

82 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWE201082L0FKEADKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details