Vishay Precision Group Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More RCWE1210R820FKEA

Description
Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More - RCWE1210R820FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More
RCWE1210R820FKEA
Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More RCWE1210R820FKEA
Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.82FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82FTR-ND
Chip Resistor - Surface Mount RCWE.82FTR-ND
820 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.82FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82FDKR-ND
Chip Resistor - Surface Mount RCWE.82FDKR-ND
820 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.82FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82FCT-ND
Chip Resistor - Surface Mount RCWE.82FCT-ND
820 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.82 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay - 91R1495 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.82 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay
91R1495
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.82 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay 91R1495
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.82 ohm, 1 W, 1%, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.82 ohm, 1 W, 1%, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE1210R820FKEA RCWE.82FTR-ND 91R1495
Product Name Current Sense Resistors - SMD 1watt .82ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.82 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP5R6JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers