Vishay Precision Group Chip Resistor - Surface Mount RCWE1210R680FKEA

Description
680 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.68FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.68FCT-ND
Chip Resistor - Surface Mount RCWE.68FCT-ND
680 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.68FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.68FDKR-ND
Chip Resistor - Surface Mount RCWE.68FDKR-ND
680 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.68FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.68FTR-ND
Chip Resistor - Surface Mount RCWE.68FTR-ND
680 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .68ohms 1% 100ppm Learn More - RCWE1210R680FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .68ohms 1% 100ppm Learn More
RCWE1210R680FKEA
Current Sense Resistors - SMD 1watt .68ohms 1% 100ppm Learn More RCWE1210R680FKEA
Current Sense Resistors - SMD 1watt .68ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1watt .68ohms 1% 100ppm Learn More

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.68 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay - 91R1493 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.68 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay
91R1493
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.68 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay 91R1493
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.68 ohm, 1 W, 1%, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.68 ohm, 1 W, 1%, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE.68FCT-ND RCWE1210R680FKEA 91R1493
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .68ohms 1% 100ppm Learn More Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.68 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details