Vishay Precision Group Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More RCWE1210R560FKEA

Description
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More - RCWE1210R560FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More
RCWE1210R560FKEA
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More RCWE1210R560FKEA
Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.56FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56FTR-ND
Chip Resistor - Surface Mount RCWE.56FTR-ND
560 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.56FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56FDKR-ND
Chip Resistor - Surface Mount RCWE.56FDKR-ND
560 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.56FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.56FCT-ND
Chip Resistor - Surface Mount RCWE.56FCT-ND
560 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

560 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R56, 1W, 1210, Thick Film; Resistance Vishay - 23Y0680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 1W, 1210, Thick Film; Resistance Vishay
23Y0680
Res, 0R56, 1W, 1210, Thick Film; Resistance Vishay 23Y0680
RES, 0R56, 1W, 1210, THICK FILM; Resistance:0.56ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R56, 1W, 1210, THICK FILM; Resistance:0.56ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R56, 1W, 1210, Thick Film; Resistance Vishay - 08AJ1699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 1W, 1210, Thick Film; Resistance Vishay
08AJ1699
Res, 0R56, 1W, 1210, Thick Film; Resistance Vishay 08AJ1699
RES, 0R56, 1W, 1210, THICK FILM; Resistance:0.56ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R56, 1W, 1210, THICK FILM; Resistance:0.56ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE1210R560FKEA RCWE.56FTR-ND 23Y0680
Product Name Current Sense Resistors - SMD 1watt .56ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Res, 0R56, 1W, 1210, Thick Film; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details