Vishay Precision Group RES .47 OHM 1W 1% 1210 SMD RCWE1210R470FKEA

Description
RES .47ohm 1W 1% 1210 SMD
Request a Quote Datasheet
Description
RES .47ohm 1W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .47 OHM 1W 1% 1210 SMD - RCWE1210R470FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 1W 1% 1210 SMD
RCWE1210R470FKEA
RES .47 OHM 1W 1% 1210 SMD RCWE1210R470FKEA
RES .47ohm 1W 1% 1210 SMD

RES .47ohm 1W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.47FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47FDKR-ND
Chip Resistor - Surface Mount RCWE.47FDKR-ND
470 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.47FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47FCT-ND
Chip Resistor - Surface Mount RCWE.47FCT-ND
470 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.47FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47FTR-ND
Chip Resistor - Surface Mount RCWE.47FTR-ND
470 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R47, 1W, 1210, Thick Film; Resistance Vishay - 23Y0676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 1W, 1210, Thick Film; Resistance Vishay
23Y0676
Res, 0R47, 1W, 1210, Thick Film; Resistance Vishay 23Y0676
RES, 0R47, 1W, 1210, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

RES, 0R47, 1W, 1210, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R47, 1W, 1210, Thick Film; Resistance Vishay - 08AJ1698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 1W, 1210, Thick Film; Resistance Vishay
08AJ1698
Res, 0R47, 1W, 1210, Thick Film; Resistance Vishay 08AJ1698
RES, 0R47, 1W, 1210, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R47, 1W, 1210, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R47, 1%, 1 W, 1210; Resistance Vishay - 12AC2022 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 1 W, 1210; Resistance Vishay
12AC2022
Current Sense Res, 0R47, 1%, 1 W, 1210; Resistance Vishay 12AC2022
CURRENT SENSE RES, 0R47, 1%, 1 W, 1210; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 1 W, 1210; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCWE1210R470FKEA RCWE.47FDKR-ND 23Y0676 08AJ1698 12AC2022
Product Name RES .47 OHM 1W 1% 1210 SMD Chip Resistor - Surface Mount Res, 0R47, 1W, 1210, Thick Film; Resistance Vishay Res, 0R47, 1W, 1210, Thick Film; Resistance Vishay Current Sense Res, 0R47, 1%, 1 W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details