Vishay Precision Group Chip Resistor - Surface Mount RCWE1210R430FKEA

Description
430 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
430 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.43FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43FTR-ND
Chip Resistor - Surface Mount RCWE.43FTR-ND
430 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.43FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43FCT-ND
Chip Resistor - Surface Mount RCWE.43FCT-ND
430 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.43FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43FDKR-ND
Chip Resistor - Surface Mount RCWE.43FDKR-ND
430 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .43 OHM 1W 1% 1210 SMD - RCWE1210R430FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .43 OHM 1W 1% 1210 SMD
RCWE1210R430FKEA
RES .43 OHM 1W 1% 1210 SMD RCWE1210R430FKEA
RES .43ohm 1W 1% 1210 SMD

RES .43ohm 1W 1% 1210 SMD

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay - 91R1488 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay
91R1488
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay 91R1488
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.43 ohm, 1 W, 1%, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.43 ohm, 1 W, 1%, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 1 W, 1%, 1210 [3225 Metric] Vishay - 23Y0675 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 1 W, 1%, 1210 [3225 Metric] Vishay
23Y0675
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 1 W, 1%, 1210 [3225 Metric] Vishay 23Y0675
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.43 ohm, 1 W, 1%, 1210 [3225 Metric]

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.43 ohm, 1 W, 1%, 1210 [3225 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE.43FTR-ND RCWE1210R430FKEA 91R1488 23Y0675
Product Name Chip Resistor - Surface Mount RES .43 OHM 1W 1% 1210 SMD Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 1 W, 1%, 1210 [3225 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 1 W, 1%, 1210 [3225 Metric] Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 0.4300 ohms 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details