Vishay Precision Group Chip Resistor - Surface Mount RCWE1210R300FKEA

Description
300 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
300 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.3FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3FCT-ND
Chip Resistor - Surface Mount RCWE.3FCT-ND
300 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3FDKR-ND
Chip Resistor - Surface Mount RCWE.3FDKR-ND
300 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.3FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3FTR-ND
Chip Resistor - Surface Mount RCWE.3FTR-ND
300 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .3ohms 1% 100ppm Learn More - RCWE1210R300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .3ohms 1% 100ppm Learn More
RCWE1210R300FKEA
Current Sense Resistors - SMD 1watt .3ohms 1% 100ppm Learn More RCWE1210R300FKEA
Current Sense Resistors - SMD 1watt .3ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1watt .3ohms 1% 100ppm Learn More

Supplier's Site
Automotive SMD 0.3 Ohm 1W Resistor - 52-RCWE1210R300FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.3 Ohm 1W Resistor
52-RCWE1210R300FKEA
Automotive SMD 0.3 Ohm 1W Resistor 52-RCWE1210R300FKEA
Res Thick Film 1210 0.3 Ohm 1% 1W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1210R300FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.3 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.3 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1210R300FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 1210 0.3 Ohm 1% 1W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1210R300FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.3 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.3 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1210R300FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R3, 1W, 1210, Thick Film; Resistance Vishay - 23Y0670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 1W, 1210, Thick Film; Resistance Vishay
23Y0670
Res, 0R3, 1W, 1210, Thick Film; Resistance Vishay 23Y0670
RES, 0R3, 1W, 1210, THICK FILM; Resistance:0.3ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

RES, 0R3, 1W, 1210, THICK FILM; Resistance:0.3ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R3, 1W, 1210, Thick Film; Resistance Vishay - 08AJ1696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 1W, 1210, Thick Film; Resistance Vishay
08AJ1696
Res, 0R3, 1W, 1210, Thick Film; Resistance Vishay 08AJ1696
RES, 0R3, 1W, 1210, THICK FILM; Resistance:0.3ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

RES, 0R3, 1W, 1210, THICK FILM; Resistance:0.3ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE.3FCT-ND RCWE1210R300FKEA 52-RCWE1210R300FKEA 23Y0670
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .3ohms 1% 100ppm Learn More Automotive SMD 0.3 Ohm 1W Resistor Res, 0R3, 1W, 1210, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details