Vishay Precision Group Chip Resistor - Surface Mount RCWE1210R270FKEA

Description
270 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.27FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.27FDKR-ND
Chip Resistor - Surface Mount RCWE.27FDKR-ND
270 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

270 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.27FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.27FCT-ND
Chip Resistor - Surface Mount RCWE.27FCT-ND
270 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

270 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.27FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.27FTR-ND
Chip Resistor - Surface Mount RCWE.27FTR-ND
270 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

270 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .27ohms 1% 100ppm Learn More - RCWE1210R270FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .27ohms 1% 100ppm Learn More
RCWE1210R270FKEA
Current Sense Resistors - SMD 1watt .27ohms 1% 100ppm Learn More RCWE1210R270FKEA
Current Sense Resistors - SMD 1watt .27ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1watt .27ohms 1% 100ppm Learn More

Supplier's Site
Res, 0R27, 1W, 1210, Thick Film; Resistance Vishay - 08AJ1695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 1W, 1210, Thick Film; Resistance Vishay
08AJ1695
Res, 0R27, 1W, 1210, Thick Film; Resistance Vishay 08AJ1695
RES, 0R27, 1W, 1210, THICK FILM; Resistance:0.27ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R27, 1W, 1210, THICK FILM; Resistance:0.27ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R27, 1W, 1210, Thick Film; Resistance Vishay - 23Y0668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 1W, 1210, Thick Film; Resistance Vishay
23Y0668
Res, 0R27, 1W, 1210, Thick Film; Resistance Vishay 23Y0668
RES, 0R27, 1W, 1210, THICK FILM; Resistance:0.27ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R27, 1W, 1210, THICK FILM; Resistance:0.27ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE.27FDKR-ND RCWE1210R270FKEA 08AJ1695
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .27ohms 1% 100ppm Learn More Res, 0R27, 1W, 1210, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details