Vishay Precision Group Automotive SMD 0.24 Ohm 1W Resistor RCWE1210R240FKEA

Description
Res Thick Film 1210 0.24 Ohm 1% 1W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1210R240FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.24 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.24 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1210R240FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1210 0.24 Ohm 1% 1W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1210R240FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.24 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.24 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1210R240FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.24 Ohm 1W Resistor - 52-RCWE1210R240FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.24 Ohm 1W Resistor
52-RCWE1210R240FKEA
Automotive SMD 0.24 Ohm 1W Resistor 52-RCWE1210R240FKEA
Res Thick Film 1210 0.24 Ohm 1% 1W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1210R240FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.24 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.24 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1210R240FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 1210 0.24 Ohm 1% 1W ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1210R240FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.24 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.24 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1210R240FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .24 OHM 1W 1% 1210 SMD - RCWE1210R240FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .24 OHM 1W 1% 1210 SMD
RCWE1210R240FKEA
RES .24 OHM 1W 1% 1210 SMD RCWE1210R240FKEA
RES .24ohm 1W 1% 1210 SMD

RES .24ohm 1W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.24FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24FTR-ND
Chip Resistor - Surface Mount RCWE.24FTR-ND
240 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.24FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24FDKR-ND
Chip Resistor - Surface Mount RCWE.24FDKR-ND
240 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.24FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24FCT-ND
Chip Resistor - Surface Mount RCWE.24FCT-ND
240 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R24, 1W, 1210, Thick Film; Resistance Vishay - 08AJ1694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 1W, 1210, Thick Film; Resistance Vishay
08AJ1694
Res, 0R24, 1W, 1210, Thick Film; Resistance Vishay 08AJ1694
RES, 0R24, 1W, 1210, THICK FILM; Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R24, 1W, 1210, THICK FILM; Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R24, 1%, 1 W, 1210; Resistance Vishay - 12AC2021 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R24, 1%, 1 W, 1210; Resistance Vishay
12AC2021
Current Sense Res, 0R24, 1%, 1 W, 1210; Resistance Vishay 12AC2021
CURRENT SENSE RES, 0R24, 1%, 1 W, 1210; Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R24, 1%, 1 W, 1210; Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case Style:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 0R24, 1W, 1210, Thick Film; Resistance Vishay - 23Y0666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 1W, 1210, Thick Film; Resistance Vishay
23Y0666
Res, 0R24, 1W, 1210, Thick Film; Resistance Vishay 23Y0666
RES, 0R24, 1W, 1210, THICK FILM; Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R24, 1W, 1210, THICK FILM; Resistance:0.24ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RCWE1210R240FKEA RCWE1210R240FKEA RCWE.24FTR-ND 08AJ1694 12AC2021
Product Name Automotive SMD 0.24 Ohm 1W Resistor RES .24 OHM 1W 1% 1210 SMD Chip Resistor - Surface Mount Res, 0R24, 1W, 1210, Thick Film; Resistance Vishay Current Sense Res, 0R24, 1%, 1 W, 1210; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED11L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details