Vishay Precision Group Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More RCWE1210R220FKEA

Description
Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More - RCWE1210R220FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More
RCWE1210R220FKEA
Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More RCWE1210R220FKEA
Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.22FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.22FCT-ND
Chip Resistor - Surface Mount RCWE.22FCT-ND
220 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.22FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.22FDKR-ND
Chip Resistor - Surface Mount RCWE.22FDKR-ND
220 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.22FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.22FTR-ND
Chip Resistor - Surface Mount RCWE.22FTR-ND
220 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R22, 1W, 1210, Thick Film; Resistance Vishay - 08AJ1693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 1W, 1210, Thick Film; Resistance Vishay
08AJ1693
Res, 0R22, 1W, 1210, Thick Film; Resistance Vishay 08AJ1693
RES, 0R22, 1W, 1210, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R22, 1W, 1210, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R22, 1W, 1210, Thick Film; Resistance Vishay - 23Y0664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 1W, 1210, Thick Film; Resistance Vishay
23Y0664
Res, 0R22, 1W, 1210, Thick Film; Resistance Vishay 23Y0664
RES, 0R22, 1W, 1210, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R22, 1W, 1210, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE1210R220FKEA RCWE.22FCT-ND 08AJ1693
Product Name Current Sense Resistors - SMD 1watt .22ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Res, 0R22, 1W, 1210, Thick Film; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details