200 mOhms ±5% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.2 OHM 5% 1W 1210
RES 0.2 OHM 5% 1W 1210
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-RCWE1210R200JKEATR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 |
| Resistance Range | 0.2000 ohms |