Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE1210R120FKEA

Description
RES 0.12 OHM 1% 1W 1210
Request a Quote Datasheet
Description
RES 0.12 OHM 1% 1W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE1210R120FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1210R120FKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE1210R120FKEADKR-ND
RES 0.12 OHM 1% 1W 1210

RES 0.12 OHM 1% 1W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE1210R120FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1210R120FKEACT-ND
Chip Resistor - Surface Mount 541-RCWE1210R120FKEACT-ND
RES 0.12 OHM 1% 1W 1210

RES 0.12 OHM 1% 1W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE1210R120FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1210R120FKEATR-ND
Chip Resistor - Surface Mount 541-RCWE1210R120FKEATR-ND
120 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

120 mOhms ±1% 1W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWE1210R120FKEADKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers