Vishay Precision Group Chip Resistor - Surface Mount RCWE1206R820FKEA

Description
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.82ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82ETR-ND
Chip Resistor - Surface Mount RCWE.82ETR-ND
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.82EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82EDKR-ND
Chip Resistor - Surface Mount RCWE.82EDKR-ND
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.82ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.82ECT-ND
Chip Resistor - Surface Mount RCWE.82ECT-ND
820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

820 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .82 OHM 1/2W 1% 1206 SMD - RCWE1206R820FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 1/2W 1% 1206 SMD
RCWE1206R820FKEA
RES .82 OHM 1/2W 1% 1206 SMD RCWE1206R820FKEA
RES .82ohm 1/2W 1% 1206 SMD

RES .82ohm 1/2W 1% 1206 SMD

Supplier's Site
Res, 0R82, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R82, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1690
Res, 0R82, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1690
RES, 0R82, 0.5W, 1206, THICK FILM; Resistance:0.82ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R82, 0.5W, 1206, THICK FILM; Resistance:0.82ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R82, 0.5W, 1206, Thick Film; Resistance Vishay - 23Y0641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R82, 0.5W, 1206, Thick Film; Resistance Vishay
23Y0641
Res, 0R82, 0.5W, 1206, Thick Film; Resistance Vishay 23Y0641
RES, 0R82, 0.5W, 1206, THICK FILM; Resistance:0.82ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R82, 0.5W, 1206, THICK FILM; Resistance:0.82ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE.82ETR-ND RCWE1206R820FKEA 08AJ1690
Product Name Chip Resistor - Surface Mount RES .82 OHM 1/2W 1% 1206 SMD Res, 0R82, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP2R00FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details