Vishay Precision Group Chip Resistor - Surface Mount RCWE1206R620FKEA

Description
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE.62EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62EDKR-ND
Chip Resistor - Surface Mount RCWE.62EDKR-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.62ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62ETR-ND
Chip Resistor - Surface Mount RCWE.62ETR-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.62ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.62ECT-ND
Chip Resistor - Surface Mount RCWE.62ECT-ND
620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .62 OHM 1/2W 1% 1206 SMD - RCWE1206R620FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 1/2W 1% 1206 SMD
RCWE1206R620FKEA
RES .62 OHM 1/2W 1% 1206 SMD RCWE1206R620FKEA
RES .62ohm 1/2W 1% 1206 SMD

RES .62ohm 1/2W 1% 1206 SMD

Supplier's Site
Res, 0R62, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1688
Res, 0R62, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1688
RES, 0R62, 0.5W, 1206, THICK FILM; Resistance:0.62ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R62, 0.5W, 1206, THICK FILM; Resistance:0.62ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R62, 0.5W, 1206, Thick Film; Resistance Vishay - 23Y0633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.5W, 1206, Thick Film; Resistance Vishay
23Y0633
Res, 0R62, 0.5W, 1206, Thick Film; Resistance Vishay 23Y0633
RES, 0R62, 0.5W, 1206, THICK FILM; Resistance:0.62ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R62, 0.5W, 1206, THICK FILM; Resistance:0.62ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE.62EDKR-ND RCWE1206R620FKEA 08AJ1688
Product Name Chip Resistor - Surface Mount RES .62 OHM 1/2W 1% 1206 SMD Res, 0R62, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details