Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE1206R510DKEA

Description
RES 0.51 OHM 0.5% 1/2W 1206
Request a Quote Datasheet
Description
RES 0.51 OHM 0.5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWE1206R510DKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1206R510DKEADKR-ND
Chip Resistor - Surface Mount 541-RCWE1206R510DKEADKR-ND
RES 0.51 OHM 0.5% 1/2W 1206

RES 0.51 OHM 0.5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE1206R510DKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1206R510DKEATR-ND
Chip Resistor - Surface Mount 541-RCWE1206R510DKEATR-ND
510 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3016 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3016 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWE1206R510DKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWE1206R510DKEACT-ND
Chip Resistor - Surface Mount 541-RCWE1206R510DKEACT-ND
RES 0.51 OHM 0.5% 1/2W 1206

RES 0.51 OHM 0.5% 1/2W 1206

Buy Now Datasheet
Resistor - 227269222 - Radwell International
Willingboro, NJ, United States
Resistor
227269222
Resistor 227269222
RESISTER, SURFACE MOUNT, 510 MOHMS, 0.5W/1/2W, THICK FILM, 1206 PACKAGE, SIZE / DIMENSION 0.122" L X 0.063" W (3.10MM X 1.60MM). FREE 2 YEAR RADWELL WARRANTY

RESISTER, SURFACE MOUNT, 510 MOHMS, 0.5W/1/2W, THICK FILM, 1206 PACKAGE, SIZE / DIMENSION 0.122" L X 0.063" W (3.10MM X 1.60MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 541-RCWE1206R510DKEADKR-ND 227269222
Product Name Chip Resistor - Surface Mount Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.5100 ohms 5.10E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details