Vishay Precision Group RES .47 OHM 1/2W 1% 1206 SMD RCWE1206R470FKEA

Description
RES .47ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet
Description
RES .47ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .47 OHM 1/2W 1% 1206 SMD - RCWE1206R470FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 1/2W 1% 1206 SMD
RCWE1206R470FKEA
RES .47 OHM 1/2W 1% 1206 SMD RCWE1206R470FKEA
RES .47ohm 1/2W 1% 1206 SMD

RES .47ohm 1/2W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.47EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47EDKR-ND
Chip Resistor - Surface Mount RCWE.47EDKR-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.47ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47ECT-ND
Chip Resistor - Surface Mount RCWE.47ECT-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.47ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.47ETR-ND
Chip Resistor - Surface Mount RCWE.47ETR-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R47, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1685
Res, 0R47, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1685
RES, 0R47, 0.5W, 1206, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R47, 0.5W, 1206, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R47, 0.5W, 1206, Thick Film; Resistance Vishay - 23Y0622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 0.5W, 1206, Thick Film; Resistance Vishay
23Y0622
Res, 0R47, 0.5W, 1206, Thick Film; Resistance Vishay 23Y0622
RES, 0R47, 0.5W, 1206, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R47, 0.5W, 1206, THICK FILM; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R47, 1%, 500 Mw; Resistance Vishay - 12AC2020 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 500 Mw; Resistance Vishay
12AC2020
Current Sense Res, 0R47, 1%, 500 Mw; Resistance Vishay 12AC2020
CURRENT SENSE RES, 0R47, 1%, 500 MW; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 500 MW; Resistance:0.47ohm; Product Range:RCWE Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCWE1206R470FKEA RCWE.47EDKR-ND 08AJ1685 12AC2020
Product Name RES .47 OHM 1/2W 1% 1206 SMD Chip Resistor - Surface Mount Res, 0R47, 0.5W, 1206, Thick Film; Resistance Vishay Current Sense Res, 0R47, 1%, 500 Mw; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers