Vishay Precision Group Automotive SMD 0.43 Ohm 0.5W Resistor RCWE1206R430FKEA

Description
Res Thick Film 1206 0.43 Ohm 1% 0.5W(1/2W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1206R430FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.43 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.43 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R430FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 1206 0.43 Ohm 1% 0.5W(1/2W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1206R430FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.43 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.43 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R430FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 990258-RCWE1206R430FKEA is a surface mount chip resistor designed for automotive applications, meeting AEC-Q200 standards. It features a resistance value of 430 mΩ with a tolerance of ±1%. The resistor is constructed using thick film technology and is moisture resistant, making it suitable for current sensing and shunt applications. It operates within a temperature range of -55°C to 155°C and has a power rating of 0.5W. The device is packaged in a 1206 case size and is supplied on tape and reel, with a standard package containing 5,000 pieces. The temperature coefficient is rated at ±100 ppm/°C, ensuring stable performance across varying temperatures.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 990258-RCWE1206R430FKEA is a surface mount chip resistor designed for automotive applications, meeting AEC-Q200 standards. It features a resistance value of 430 mΩ with a tolerance of ±1%. The resistor is constructed using thick film technology and is moisture resistant, making it suitable for current sensing and shunt applications. It operates within a temperature range of -55°C to 155°C and has a power rating of 0.5W. The device is packaged in a 1206 case size and is supplied on tape and reel, with a standard package containing 5,000 pieces. The temperature coefficient is rated at ±100 ppm/°C, ensuring stable performance across varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.43 Ohm 0.5W Resistor - 52-RCWE1206R430FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.43 Ohm 0.5W Resistor
52-RCWE1206R430FKEA
Automotive SMD 0.43 Ohm 0.5W Resistor 52-RCWE1206R430FKEA
Res Thick Film 1206 0.43 Ohm 1% 0.5W(1/2W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1206R430FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.43 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.43 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R430FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.43 Ohm 1% 0.5W(1/2W) ±100ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: RCWE1206R430FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.43 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.43 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R430FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWE.43ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43ETR-ND
Chip Resistor - Surface Mount RCWE.43ETR-ND
430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.43ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43ECT-ND
Chip Resistor - Surface Mount RCWE.43ECT-ND
430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.43EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.43EDKR-ND
Chip Resistor - Surface Mount RCWE.43EDKR-ND
430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES .43 OHM 1/2W 1% 1206 SMD - RCWE1206R430FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .43 OHM 1/2W 1% 1206 SMD
RCWE1206R430FKEA
RES .43 OHM 1/2W 1% 1206 SMD RCWE1206R430FKEA
RES .43ohm 1/2W 1% 1206 SMD

RES .43ohm 1/2W 1% 1206 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
990258-RCWE1206R430FKEA
Resistors - Chip Resistor - Surface Mount 990258-RCWE1206R430FKEA
Win Source Part Number: 990258-RCWE1206R430F KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCWE Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 430 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: RCWE.43ETR,RCWE.43ED KR,RCWE.43ECT

Win Source Part Number: 990258-RCWE1206R430FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCWE
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 430 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: RCWE.43ETR,RCWE.43EDKR,RCWE.43ECT

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE1206R430FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE1206R430FKEA
Chip Resistor - Surface Mount RCWE1206R430FKEA
RES 0.43 OHM 1% 1/2W 1206

RES 0.43 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay - 91R1472 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
91R1472
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay 91R1472
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.43 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.43 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RCWE1206R430FKEA RCWE.43ETR-ND RCWE1206R430FKEA 990258-RCWE1206R430FKEA RCWE1206R430FKEA 91R1472
Product Name Automotive SMD 0.43 Ohm 0.5W Resistor Chip Resistor - Surface Mount RES .43 OHM 1/2W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.43 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 2 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138532TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details