Vishay Precision Group RES .39 OHM 1/2W 1% 1206 SMD RCWE1206R390FKEA

Description
RES .39ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet
Description
RES .39ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .39 OHM 1/2W 1% 1206 SMD - RCWE1206R390FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .39 OHM 1/2W 1% 1206 SMD
RCWE1206R390FKEA
RES .39 OHM 1/2W 1% 1206 SMD RCWE1206R390FKEA
RES .39ohm 1/2W 1% 1206 SMD

RES .39ohm 1/2W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWE.39ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.39ETR-ND
Chip Resistor - Surface Mount RCWE.39ETR-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.39EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.39EDKR-ND
Chip Resistor - Surface Mount RCWE.39EDKR-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.39ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.39ECT-ND
Chip Resistor - Surface Mount RCWE.39ECT-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R39, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R39, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1684
Res, 0R39, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1684
RES, 0R39, 0.5W, 1206, THICK FILM; Resistance:0.39ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R39, 0.5W, 1206, THICK FILM; Resistance:0.39ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R39, 0.5W, 1206, Thick Film; Resistance Vishay - 23Y0615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R39, 0.5W, 1206, Thick Film; Resistance Vishay
23Y0615
Res, 0R39, 0.5W, 1206, Thick Film; Resistance Vishay 23Y0615
RES, 0R39, 0.5W, 1206, THICK FILM; Resistance:0.39ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R39, 0.5W, 1206, THICK FILM; Resistance:0.39ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCWE1206R390FKEA RCWE.39ETR-ND 08AJ1684
Product Name RES .39 OHM 1/2W 1% 1206 SMD Chip Resistor - Surface Mount Res, 0R39, 0.5W, 1206, Thick Film; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers