Vishay Precision Group Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay RCWE1206R330FKEA.

Description
RESISTOR, THICK FILM, 0.33 OHM, 500mW, 1%, FULL REEL; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.33 OHM, 500mW, 1%, FULL REEL; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 29AC9716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
29AC9716
Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 29AC9716
RESISTOR, THICK FILM, 0.33 OHM, 500mW, 1%, FULL REEL; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.33 OHM, 500mW, 1%, FULL REEL; Resistance:0.33ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC9716
Product Name Resistor, Thick Film, 0.33 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details