Vishay Precision Group SMD 0.5 W 0.3 ohm Resistor RCWE1206R300FKEA

Description
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.3 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R300FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.3 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R300FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.3 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R300FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.3 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R300FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.3 ohm Resistor - 52-RCWE1206R300FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.3 ohm Resistor
52-RCWE1206R300FKEA
SMD 0.5 W 0.3 ohm Resistor 52-RCWE1206R300FKEA
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.3 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R300FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.3 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R300FKEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5 W, 1 %, 100 ppm, 0.3 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT AND HALOGEN FREE Product overview: RCWE1206R300FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.3 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWE1206R300FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1/2watt .3ohms 1% 100ppm Learn More - RCWE1206R300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .3ohms 1% 100ppm Learn More
RCWE1206R300FKEA
Current Sense Resistors - SMD 1/2watt .3ohms 1% 100ppm Learn More RCWE1206R300FKEA
Current Sense Resistors - SMD 1/2watt .3ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/2watt .3ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.3ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3ECT-ND
Chip Resistor - Surface Mount RCWE.3ECT-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.3EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3EDKR-ND
Chip Resistor - Surface Mount RCWE.3EDKR-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.3ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.3ETR-ND
Chip Resistor - Surface Mount RCWE.3ETR-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375214-RCWE1206R300FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375214-RCWE1206R300FKEA
Resistors - Chip Resistor - Surface Mount 1375214-RCWE1206R300FKEA
Win Source Part Number: 1375214-RCWE1206R300 FKEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: RCWE Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 300 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375214-RCWE1206R300FKEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: RCWE
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 300 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.3 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay - 91R1468 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.3 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
91R1468
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.3 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay 91R1468
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.3 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.3 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 0R3, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1683
Res, 0R3, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1683
RES, 0R3, 0.5W, 1206, THICK FILM; Resistance:0.3ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R3, 0.5W, 1206, THICK FILM; Resistance:0.3ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R3, 0.5W, 1206, Thick Film; Resistance Vishay - 23Y0607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 0.5W, 1206, Thick Film; Resistance Vishay
23Y0607
Res, 0R3, 0.5W, 1206, Thick Film; Resistance Vishay 23Y0607
RES, 0R3, 0.5W, 1206, THICK FILM; Resistance:0.3ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R3, 0.5W, 1206, THICK FILM; Resistance:0.3ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCWE1206R300FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE1206R300FKEA
Chip Resistor - Surface Mount RCWE1206R300FKEA
RES 0.3 OHM 1% 1/2W 1206

RES 0.3 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RCWE1206R300FKEA RCWE1206R300FKEA RCWE.3ECT-ND 1375214-RCWE1206R300FKEA 91R1468 08AJ1683 RCWE1206R300FKEA
Product Name SMD 0.5 W 0.3 ohm Resistor Current Sense Resistors - SMD 1/2watt .3ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.3 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay Res, 0R3, 0.5W, 1206, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206 1206; 1206 [3216 Metric]
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details