The Vishay RCWE1206 resistor has a resistance value of 0.27 ohms and a power rating of 0.5 watts. It is constructed using thick film technology and is suitable for applications requiring low resistance values. The resistor features a tolerance of ±1%, ensuring reliable performance in various electronic circuits. It is AEC-Q200 qualified, indicating its suitability for automotive applications. The operating temperature range is from -55°C to +155°C, making it versatile for different environmental conditions. Additionally, the resistor is RoHS compliant, ensuring it meets environmental standards. Its dimensions are 3.2 mm in length, consistent with the 1206 package size. This product is appropriate for current sensing and shunt applications.
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Current Sense Resistors - SMD 1/2watt .27ohms 1% 100ppm Learn More
RES, 0R27, 0.5W, 1206, THICK FILM; Resistance:0.27ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
RES, 0R27, 0.5W, 1206, THICK FILM; Resistance:0.27ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCWE.27ECT-ND | RCWE1206R270FKEA | 08AJ1682 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1/2watt .27ohms 1% 100ppm Learn More | Res, 0R27, 0.5W, 1206, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.2700 ohms | 0.2700 ohms | 0.2700 ohms |