Vishay Precision Group Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More RCWE1206R240FKEA

Description
Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More - RCWE1206R240FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More
RCWE1206R240FKEA
Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More RCWE1206R240FKEA
Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.24ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24ECT-ND
Chip Resistor - Surface Mount RCWE.24ECT-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.24EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24EDKR-ND
Chip Resistor - Surface Mount RCWE.24EDKR-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.24ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.24ETR-ND
Chip Resistor - Surface Mount RCWE.24ETR-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE1206R240FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCWE1206R240FKEA
Chip Resistor - Surface Mount RCWE1206R240FKEA
RES 0.24 OHM 1% 1/2W 1206

RES 0.24 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.24 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay - 91R1466 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.24 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
91R1466
Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.24 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay 91R1466
SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.24 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 RCWE Series, 0.24 ohm, 500 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RCWE1206R240FKEA RCWE.24ECT-ND RCWE1206R240FKEA 91R1466
Product Name Current Sense Resistors - SMD 1/2watt .24ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Rcwe Series, 0.24 Ohm, 500 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details