Vishay Precision Group Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More RCWE1206R220FKEA

Description
Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More - RCWE1206R220FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More
RCWE1206R220FKEA
Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More RCWE1206R220FKEA
Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More

Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - RCWE.22ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.22ECT-ND
Chip Resistor - Surface Mount RCWE.22ECT-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.22EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.22EDKR-ND
Chip Resistor - Surface Mount RCWE.22EDKR-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCWE.22ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE.22ETR-ND
Chip Resistor - Surface Mount RCWE.22ETR-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCWE1206R220FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCWE1206R220FKEA
Resistors - Chip Resistor - Surface Mount RCWE1206R220FKEA
RES 0.22 OHM 1% 1/2W 1206

RES 0.22 OHM 1% 1/2W 1206

Supplier's Site
Res, 0R22, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1681
Res, 0R22, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1681
RES, 0R22, 0.5W, 1206, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R22, 0.5W, 1206, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R22, 1%, 500 Mw; Resistance Vishay - 12AC2017 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 1%, 500 Mw; Resistance Vishay
12AC2017
Current Sense Res, 0R22, 1%, 500 Mw; Resistance Vishay 12AC2017
CURRENT SENSE RES, 0R22, 1%, 500 MW; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 1%, 500 MW; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 0R22, 0.5W, 1206, Thick Film; Resistance Vishay - 23Y0595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 0.5W, 1206, Thick Film; Resistance Vishay
23Y0595
Res, 0R22, 0.5W, 1206, Thick Film; Resistance Vishay 23Y0595
RES, 0R22, 0.5W, 1206, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R22, 0.5W, 1206, THICK FILM; Resistance:0.22ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RCWE1206R220FKEA RCWE.22ECT-ND RCWE1206R220FKEA 08AJ1681 12AC2017
Product Name Current Sense Resistors - SMD 1/2watt .22ohms 1% 100ppm Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R22, 0.5W, 1206, Thick Film; Resistance Vishay Current Sense Res, 0R22, 1%, 500 Mw; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2414966P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details