Vishay Precision Group Chip Resistor - Surface Mount RCWE120675L0FKEA

Description
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2739-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2739-6-ND
Chip Resistor - Surface Mount 541-2739-6-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2739-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2739-1-ND
Chip Resistor - Surface Mount 541-2739-1-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2739-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2739-2-ND
Chip Resistor - Surface Mount 541-2739-2-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R075, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1691
Res, 0R075, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1691
RES, 0R075, 0.5W, 1206, THICK FILM; Resistance:0.075ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R075, 0.5W, 1206, THICK FILM; Resistance:0.075ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R075, 0.5W, 1206, Thick Film; Resistance Vishay - 08AJ1692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 0.5W, 1206, Thick Film; Resistance Vishay
08AJ1692
Res, 0R075, 0.5W, 1206, Thick Film; Resistance Vishay 08AJ1692
RES, 0R075, 0.5W, 1206, THICK FILM; Resistance:0.075ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R075, 0.5W, 1206, THICK FILM; Resistance:0.075ohm; Product Range:RCWE Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2739-6-ND 08AJ1691
Product Name Chip Resistor - Surface Mount Res, 0R075, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers