Vishay Precision Group Chip Resistor - Surface Mount RCWE1020R562FKEA

Description
562 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
562 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2520-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2520-1-ND
Chip Resistor - Surface Mount 541-2520-1-ND
562 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

562 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2520-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2520-2-ND
Chip Resistor - Surface Mount 541-2520-2-ND
562 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

562 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2520-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2520-6-ND
Chip Resistor - Surface Mount 541-2520-6-ND
562 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

562 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R562, 1%, 1020; Resistance Vishay - 46Y8289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R562, 1%, 1020; Resistance Vishay
46Y8289
Resistor, Current Sense, 0R562, 1%, 1020; Resistance Vishay 46Y8289
RESISTOR, CURRENT SENSE, 0R562, 1%, 1020; Resistance:0.562ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R562, 1%, 1020; Resistance:0.562ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R562, 1%, 1020; Resistance Vishay - 52Y8596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R562, 1%, 1020; Resistance Vishay
52Y8596
Resistor, Current Sense, 0R562, 1%, 1020; Resistance Vishay 52Y8596
RESISTOR, CURRENT SENSE, 0R562, 1%, 1020; Resistance:0.562ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R562, 1%, 1020; Resistance:0.562ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2520-1-ND 46Y8289
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R562, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.5620 ohms 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details