Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE1020R536FKEA

Description
536 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
536 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE1020R536FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE1020R536FKEA-ND
Chip Resistor - Surface Mount RCWE1020R536FKEA-ND
536 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

536 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R536, 1%, 1020; Resistance Vishay - 46Y8286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R536, 1%, 1020; Resistance Vishay
46Y8286
Resistor, Current Sense, 0R536, 1%, 1020; Resistance Vishay 46Y8286
RESISTOR, CURRENT SENSE, 0R536, 1%, 1020; Resistance:0.536ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R536, 1%, 1020; Resistance:0.536ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R536, 1%, 1020; Resistance Vishay - 52Y8593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R536, 1%, 1020; Resistance Vishay
52Y8593
Resistor, Current Sense, 0R536, 1%, 1020; Resistance Vishay 52Y8593
RESISTOR, CURRENT SENSE, 0R536, 1%, 1020; Resistance:0.536ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R536, 1%, 1020; Resistance:0.536ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE1020R536FKEA-ND 46Y8286
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R536, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.5360 ohms 0.5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details