Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE1020R523FKEA

Description
523 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
523 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE1020R523FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE1020R523FKEA-ND
Chip Resistor - Surface Mount RCWE1020R523FKEA-ND
523 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

523 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R523, 1%, 1020; Resistance Vishay - 52Y8592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R523, 1%, 1020; Resistance Vishay
52Y8592
Resistor, Current Sense, 0R523, 1%, 1020; Resistance Vishay 52Y8592
RESISTOR, CURRENT SENSE, 0R523, 1%, 1020; Resistance:0.523ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R523, 1%, 1020; Resistance:0.523ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R523, 1%, 1020; Resistance Vishay - 46Y8285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R523, 1%, 1020; Resistance Vishay
46Y8285
Resistor, Current Sense, 0R523, 1%, 1020; Resistance Vishay 46Y8285
RESISTOR, CURRENT SENSE, 0R523, 1%, 1020; Resistance:0.523ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R523, 1%, 1020; Resistance:0.523ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE1020R523FKEA-ND 52Y8592
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R523, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.5230 ohms 0.5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details