Vishay Intertechnology, Inc. Resistor, Current Sense, 0R442, 1%, 1020; Resistance Vishay RCWE1020R442FKEA

Description
RESISTOR, CURRENT SENSE, 0R442, 1%, 1020; Resistance:0.442ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Description
RESISTOR, CURRENT SENSE, 0R442, 1%, 1020; Resistance:0.442ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, 0R442, 1%, 1020; Resistance Vishay - 46Y8276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R442, 1%, 1020; Resistance Vishay
46Y8276
Resistor, Current Sense, 0R442, 1%, 1020; Resistance Vishay 46Y8276
RESISTOR, CURRENT SENSE, 0R442, 1%, 1020; Resistance:0.442ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R442, 1%, 1020; Resistance:0.442ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R442, 1%, 1020; Resistance Vishay - 52Y8583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R442, 1%, 1020; Resistance Vishay
52Y8583
Resistor, Current Sense, 0R442, 1%, 1020; Resistance Vishay 52Y8583
RESISTOR, CURRENT SENSE, 0R442, 1%, 1020; Resistance:0.442ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R442, 1%, 1020; Resistance:0.442ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46Y8276
Product Name Resistor, Current Sense, 0R442, 1%, 1020; Resistance Vishay
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details