Vishay Intertechnology, Inc. Resistor, Current Sense, 0R237, 1%, 1020; Resistance Vishay RCWE1020R237FKEA

Description
RESISTOR, CURRENT SENSE, 0R237, 1%, 1020; Resistance:0.237ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Description
RESISTOR, CURRENT SENSE, 0R237, 1%, 1020; Resistance:0.237ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, 0R237, 1%, 1020; Resistance Vishay - 46Y8243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R237, 1%, 1020; Resistance Vishay
46Y8243
Resistor, Current Sense, 0R237, 1%, 1020; Resistance Vishay 46Y8243
RESISTOR, CURRENT SENSE, 0R237, 1%, 1020; Resistance:0.237ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R237, 1%, 1020; Resistance:0.237ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R237, 1%, 1020; Resistance Vishay - 52Y8550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R237, 1%, 1020; Resistance Vishay
52Y8550
Resistor, Current Sense, 0R237, 1%, 1020; Resistance Vishay 52Y8550
RESISTOR, CURRENT SENSE, 0R237, 1%, 1020; Resistance:0.237ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R237, 1%, 1020; Resistance:0.237ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46Y8243
Product Name Resistor, Current Sense, 0R237, 1%, 1020; Resistance Vishay
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details