Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE1020R205FKEA

Description
205 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
205 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE1020R205FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE1020R205FKEA-ND
Chip Resistor - Surface Mount RCWE1020R205FKEA-ND
205 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

205 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R205, 1%, 1020; Resistance Vishay - 52Y8543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R205, 1%, 1020; Resistance Vishay
52Y8543
Resistor, Current Sense, 0R205, 1%, 1020; Resistance Vishay 52Y8543
RESISTOR, CURRENT SENSE, 0R205, 1%, 1020; Resistance:0.205ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R205, 1%, 1020; Resistance:0.205ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R205, 1%, 1020; Resistance Vishay - 46Y8236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R205, 1%, 1020; Resistance Vishay
46Y8236
Resistor, Current Sense, 0R205, 1%, 1020; Resistance Vishay 46Y8236
RESISTOR, CURRENT SENSE, 0R205, 1%, 1020; Resistance:0.205ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R205, 1%, 1020; Resistance:0.205ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE1020R205FKEA-ND 52Y8543
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R205, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.2050 ohms 0.2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers