Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE1020R165FKEA

Description
165 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
165 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE1020R165FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE1020R165FKEA-ND
Chip Resistor - Surface Mount RCWE1020R165FKEA-ND
165 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

165 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R165, 1%, 1020; Resistance Vishay - 46Y8225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R165, 1%, 1020; Resistance Vishay
46Y8225
Resistor, Current Sense, 0R165, 1%, 1020; Resistance Vishay 46Y8225
RESISTOR, CURRENT SENSE, 0R165, 1%, 1020; Resistance:0.165ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R165, 1%, 1020; Resistance:0.165ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R165, 1%, 1020; Resistance Vishay - 52Y8532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R165, 1%, 1020; Resistance Vishay
52Y8532
Resistor, Current Sense, 0R165, 1%, 1020; Resistance Vishay 52Y8532
RESISTOR, CURRENT SENSE, 0R165, 1%, 1020; Resistance:0.165ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R165, 1%, 1020; Resistance:0.165ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE1020R165FKEA-ND 46Y8225
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R165, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.1650 ohms 0.1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers