Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE1020R107FKEA

Description
107 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
107 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE1020R107FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE1020R107FKEA-ND
Chip Resistor - Surface Mount RCWE1020R107FKEA-ND
107 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

107 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Current Sense, 0R107, 1%, 1020; Resistance Vishay - 52Y8509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R107, 1%, 1020; Resistance Vishay
52Y8509
Resistor, Current Sense, 0R107, 1%, 1020; Resistance Vishay 52Y8509
RESISTOR, CURRENT SENSE, 0R107, 1%, 1020; Resistance:0.107ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R107, 1%, 1020; Resistance:0.107ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R107, 1%, 1020; Resistance Vishay - 46Y8202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R107, 1%, 1020; Resistance Vishay
46Y8202
Resistor, Current Sense, 0R107, 1%, 1020; Resistance Vishay 46Y8202
RESISTOR, CURRENT SENSE, 0R107, 1%, 1020; Resistance:0.107ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R107, 1%, 1020; Resistance:0.107ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE1020R107FKEA-ND 52Y8509
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R107, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.1070 ohms 0.1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details