Vishay Precision Group Chip Resistor - Surface Mount RCWE1020R100FKEA

Description
100 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2516-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2516-1-ND
Chip Resistor - Surface Mount 541-2516-1-ND
100 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2516-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2516-2-ND
Chip Resistor - Surface Mount 541-2516-2-ND
100 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2516-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2516-6-ND
Chip Resistor - Surface Mount 541-2516-6-ND
100 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9140560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9140560
Surface Mount Resistors 9140560
Vishay RCWE1020R100FKEA

Vishay RCWE1020R100FKEA

Supplier's Site
Surface Mount Resistors - 1653061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1653061
Surface Mount Resistors 1653061
Vishay RCWE1020R100FKEA

Vishay RCWE1020R100FKEA

Supplier's Site
Resistor, Current Sense, 0R1, 1%, 1020; Resistance Vishay - 46Y8198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R1, 1%, 1020; Resistance Vishay
46Y8198
Resistor, Current Sense, 0R1, 1%, 1020; Resistance Vishay 46Y8198
RESISTOR, CURRENT SENSE, 0R1, 1%, 1020; Resistance:0.1ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R1, 1%, 1020; Resistance:0.1ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0R1, 1%, 1020; Resistance Vishay - 52Y8505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R1, 1%, 1020; Resistance Vishay
52Y8505
Resistor, Current Sense, 0R1, 1%, 1020; Resistance Vishay 52Y8505
RESISTOR, CURRENT SENSE, 0R1, 1%, 1020; Resistance:0.1ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0R1, 1%, 1020; Resistance:0.1ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2516-1-ND 9140560 1653061 46Y8198
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Current Sense, 0R1, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Metal strip Thick film Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 Surface Mount Technology (SMT / SMD); 1020 Surface Mount Technology (SMT / SMD); 1020 1020 [2550 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details