Vishay Intertechnology, Inc. Res, Current Sense, 0R0806, 1%, 1020; Resistance Vishay RCWE102080L6FKEA

Description
RES, CURRENT SENSE, 0R0806, 1%, 1020; Resistance:0.0806ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R0806, 1%, 1020; Resistance:0.0806ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R0806, 1%, 1020; Resistance Vishay - 52Y8714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0806, 1%, 1020; Resistance Vishay
52Y8714
Res, Current Sense, 0R0806, 1%, 1020; Resistance Vishay 52Y8714
RES, CURRENT SENSE, 0R0806, 1%, 1020; Resistance:0.0806ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0806, 1%, 1020; Resistance:0.0806ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 0R0806, 1%, 1020; Resistance Vishay - 46Y8407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0806, 1%, 1020; Resistance Vishay
46Y8407
Res, Current Sense, 0R0806, 1%, 1020; Resistance Vishay 46Y8407
RES, CURRENT SENSE, 0R0806, 1%, 1020; Resistance:0.0806ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0806, 1%, 1020; Resistance:0.0806ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52Y8714
Product Name Res, Current Sense, 0R0806, 1%, 1020; Resistance Vishay
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details