Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE102044L2FKEA

Description
44.2 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
44.2 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE102044L2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE102044L2FKEA-ND
Chip Resistor - Surface Mount RCWE102044L2FKEA-ND
44.2 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

44.2 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Current Sense, 0R0442, 1%, 1020; Resistance Vishay - 46Y8376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0442, 1%, 1020; Resistance Vishay
46Y8376
Res, Current Sense, 0R0442, 1%, 1020; Resistance Vishay 46Y8376
RES, CURRENT SENSE, 0R0442, 1%, 1020; Resistance:0.0442ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0442, 1%, 1020; Resistance:0.0442ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 0R0442, 1%, 1020; Resistance Vishay - 52Y8683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0442, 1%, 1020; Resistance Vishay
52Y8683
Res, Current Sense, 0R0442, 1%, 1020; Resistance Vishay 52Y8683
RES, CURRENT SENSE, 0R0442, 1%, 1020; Resistance:0.0442ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0442, 1%, 1020; Resistance:0.0442ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE102044L2FKEA-ND 46Y8376
Product Name Chip Resistor - Surface Mount Res, Current Sense, 0R0442, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.0442 ohms 0.0442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details