Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE102036L5FKEA

Description
36.5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
36.5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE102036L5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE102036L5FKEA-ND
Chip Resistor - Surface Mount RCWE102036L5FKEA-ND
36.5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

36.5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Current Sense, 0R0365, 1%, 1020; Resistance Vishay - 46Y8366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0365, 1%, 1020; Resistance Vishay
46Y8366
Res, Current Sense, 0R0365, 1%, 1020; Resistance Vishay 46Y8366
RES, CURRENT SENSE, 0R0365, 1%, 1020; Resistance:0.0365ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0365, 1%, 1020; Resistance:0.0365ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 0R0365, 1%, 1020; Resistance Vishay - 52Y8673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0365, 1%, 1020; Resistance Vishay
52Y8673
Res, Current Sense, 0R0365, 1%, 1020; Resistance Vishay 52Y8673
RES, CURRENT SENSE, 0R0365, 1%, 1020; Resistance:0.0365ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0365, 1%, 1020; Resistance:0.0365ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE102036L5FKEA-ND 46Y8366
Product Name Chip Resistor - Surface Mount Res, Current Sense, 0R0365, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.0365 ohms 0.0365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers