Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWE102035L7FKEA

Description
35.7 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
35.7 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWE102035L7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWE102035L7FKEA-ND
Chip Resistor - Surface Mount RCWE102035L7FKEA-ND
35.7 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

35.7 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Current Sense, 0R0357, 1%, 1020; Resistance Vishay - 46Y8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0357, 1%, 1020; Resistance Vishay
46Y8364
Res, Current Sense, 0R0357, 1%, 1020; Resistance Vishay 46Y8364
RES, CURRENT SENSE, 0R0357, 1%, 1020; Resistance:0.0357ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0357, 1%, 1020; Resistance:0.0357ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Res, Current Sense, 0R0357, 1%, 1020; Resistance Vishay - 52Y8671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R0357, 1%, 1020; Resistance Vishay
52Y8671
Res, Current Sense, 0R0357, 1%, 1020; Resistance Vishay 52Y8671
RES, CURRENT SENSE, 0R0357, 1%, 1020; Resistance:0.0357ohm ; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R0357, 1%, 1020; Resistance:0.0357ohm; Product Range:RCWE Series; Resistor Case / Package:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCWE102035L7FKEA-ND 46Y8364
Product Name Chip Resistor - Surface Mount Res, Current Sense, 0R0357, 1%, 1020; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010 1020 [2550 Metric]
Resistance Range 0.0357 ohms 0.0357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSR 4-Terminal, Molded -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0050 to 0.0500 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 5-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details